KNIPEX-Werk 02 02 200

Description
Combination pliers to endure the greatest continuous stress. 35% less force required thanks to improved lever ratios. Long cutting edges for all wires, even thick cables. Cutting edges inductive hardened, 64 HRc. High quality special tool steel, oil-hardened and tempered, head polished. High quality special tool steel, oil-hardened and tempered, head polished Material Cutting Capability = Hard Wire, Piano Wire, Hard Wire Cutting Capacity = Hard wire: 2.8 mm, piano wire: 2.2 mm, stranded wire: 13 mm Overall Length = 200 mm Material = Tool Steel Cutting Capacity Hard Wire = 2.8mm Cutting Capacity Stranded Wire = 13mm Cutting Capacity Piano Wire = 2.2mm Maximum Capacity = 13mm Cutting Capacity Screws = M3.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5001367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Combination pliers to endure the greatest continuous stress. 35% less force required thanks to improved lever ratios. Long cutting edges for all wires, even thick cables. Cutting edges inductive hardened, 64 HRc. High quality special tool steel, oil-hardened and tempered, head polished. High quality special tool steel, oil-hardened and tempered, head polished Material Cutting Capability = Hard Wire, Piano Wire, Hard Wire Cutting Capacity = Hard wire: 2.8 mm, piano wire: 2.2 mm, stranded wire: 13 mm Overall Length = 200 mm Material = Tool Steel Cutting Capacity Hard Wire = 2.8mm Cutting Capacity Stranded Wire = 13mm Cutting Capacity Piano Wire = 2.2mm Maximum Capacity = 13mm Cutting Capacity Screws = M3.5

Combination pliers to endure the greatest continuous stress. 35% less force required thanks to improved lever ratios. Long cutting edges for all wires, even thick cables. Cutting edges inductive hardened, 64 HRc. High quality special tool steel, oil-hardened and tempered, head polished. High quality special tool steel, oil-hardened and tempered, head polished
Material Cutting Capability = Hard Wire, Piano Wire, Hard Wire
Cutting Capacity = Hard wire: 2.8 mm, piano wire: 2.2 mm, stranded wire: 13 mm
Overall Length = 200 mm
Material = Tool Steel
Cutting Capacity Hard Wire = 2.8mm
Cutting Capacity Stranded Wire = 13mm
Cutting Capacity Piano Wire = 2.2mm
Maximum Capacity = 13mm
Cutting Capacity Screws = M3.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 5001367
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
6-1/2" End Nipper Pliers - DWHT70801 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 4.25 inch (108 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details