Proto® Industrial Tools PLIER E184690

Description
GROOVE, TONGUE TYPE 9 31/64 INCH OVERALL LENGTH 9 31/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH JAW LENGTH 1 3/16 JAW LENGTH - FRACTIONAL DIPPED GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.68 LB JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E184690 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184690
PLIER E184690
GROOVE, TONGUE TYPE 9 31/64 INCH OVERALL LENGTH 9 31/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH JAW LENGTH 1 3/16 JAW LENGTH - FRACTIONAL DIPPED GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.68 LB JAW THICKNESS 7/16 INCH
  • GROOVE, TONGUE TYPE
  • 9 31/64 INCH OVERALL LENGTH
  • 9 31/64 OVERALL LENGTH - FRACTIONAL
  • 1 3/16 INCH JAW LENGTH
  • 1 3/16 JAW LENGTH - FRACTIONAL
  • DIPPED GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.68 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet
PLIER - E184690 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184690
PLIER E184690
GROOVE, TONGUE TYPE 9 31/64 INCH OVERALL LENGTH 9 31/64 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH JAW LENGTH 1 3/16 JAW LENGTH - FRACTIONAL DIPPED GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.68 LB JAW THICKNESS 7/16 INCH
  • GROOVE, TONGUE TYPE
  • 9 31/64 INCH OVERALL LENGTH
  • 9 31/64 OVERALL LENGTH - FRACTIONAL
  • 1 3/16 INCH JAW LENGTH
  • 1 3/16 JAW LENGTH - FRACTIONAL
  • DIPPED GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.68 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E184690
Product Name PLIER
Length 9.48 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Length 7.87 inch (200 mm)
Jaw Capacity 0.1102 inch (2.8 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 0251-08D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details