Proto® Industrial Tools PLIER E184179

Description
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 25/64 INCH JAW LENGTH 1 7/64 INCH JAW WIDTH 25/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.58 LB JAW THICKNESS 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E184179 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184179
PLIER E184179
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 25/64 INCH JAW LENGTH 1 7/64 INCH JAW WIDTH 25/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.58 LB JAW THICKNESS 15/32 INCH
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 25/64 INCH JAW LENGTH
  • 1 7/64 INCH JAW WIDTH
  • 25/64 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PROTO[R] BRAND
  • WEIGHT 0.58 LB
  • JAW THICKNESS 15/32 INCH
Supplier's Site Datasheet
PLIER - E184179 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E184179
PLIER E184179
7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 25/64 INCH JAW LENGTH 1 7/64 INCH JAW WIDTH 25/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION PROTO[R] BRAND WEIGHT 0.58 LB JAW THICKNESS 15/32 INCH
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 25/64 INCH JAW LENGTH
  • 1 7/64 INCH JAW WIDTH
  • 25/64 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PROTO[R] BRAND
  • WEIGHT 0.58 LB
  • JAW THICKNESS 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E184179
Product Name PLIER
Length 7.88 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 554875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 6.3 inch (160 mm)
Jaw Length 0.5118 inch (13 mm)
View Details
Plier - D201-7NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 7.44 inch (189 mm)
Jaw Length 1.28 inch (32.54 mm)
View Details
2 suppliers