Klein Tools, Inc. Plier D504-12B

Description
STEEL MATERIAL 12-1/2 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D504-12B - Klein Tools, Inc.
Chicago, IL, USA
STEEL MATERIAL 12-1/2 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
  • STEEL MATERIAL
  • 12-1/2 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • HARDENED PROCESS
  • 2-3/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • NARROW JAW TYPE
  • KLAW[TM] BRAND
Supplier's Site
Plier - D504-12B - Klein Tools, Inc.
Chicago, IL, USA
STEEL MATERIAL 12-1/2 INCH OVERALL LENGTH PUMP APPLICATION HARDENED PROCESS 2-3/4 INCH CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR NARROW JAW TYPE KLAW[TM] BRAND
  • STEEL MATERIAL
  • 12-1/2 INCH OVERALL LENGTH
  • PUMP APPLICATION
  • HARDENED PROCESS
  • 2-3/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • NARROW JAW TYPE
  • KLAW[TM] BRAND
Supplier's Site
Pliers - D504-12B-ND - DigiKey
Thief River Falls, MN, United States
Adjustable (Water Pump) Pliers Flat Nose Serrated 12.50" (317.5mm)

Adjustable (Water Pump) Pliers Flat Nose Serrated 12.50" (317.5mm)

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D504-12B D504-12B-ND
Product Name Plier Pliers
Length 12.5 inch (317 mm) 12.5 inch (317 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
 - 2081994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 6.3 inch (160 mm)
Jaw Capacity 0.1969 inch (5 mm)
View Details
Crimping Pliers - DWHT70272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Specialty / Other; Crimping Pliers
Length 9.5 inch (241 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details