Greenlee Textron, Inc. Plier 0351-08SD

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH INCLUDES STRIPPING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH INCLUDES STRIPPING HOLE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-9/16 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, STRIPPING APPLICATION
  • FORGED, HARDENED CUTTING EDGE PROCESS
  • 12 AWG (WIRE STRIPPING) CAPACITY
  • VINYL HANDLE MATERIAL
  • SERRATED, LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 8 INCH
  • INCLUDES STRIPPING HOLE
Supplier's Site Datasheet
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH INCLUDES STRIPPING HOLE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-9/16 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, STRIPPING APPLICATION
  • FORGED, HARDENED CUTTING EDGE PROCESS
  • 12 AWG (WIRE STRIPPING) CAPACITY
  • VINYL HANDLE MATERIAL
  • SERRATED, LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 8 INCH
  • INCLUDES STRIPPING HOLE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0351-08SD
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 1357463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 9.84 inch (250 mm)
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details