Greenlee Textron, Inc. Plier 0151-09M

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0151-09M - Greenlee Textron, Inc.
Rockford, IL, USA
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 9 INCH
Supplier's Site Datasheet
Plier - 0151-09M - Greenlee Textron, Inc.
Rockford, IL, USA
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 9 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 9 INCH
Supplier's Site Datasheet
Pliers - 0151-09M-ND - DigiKey
Thief River Falls, MN, United States
Standard Pliers Flat Nose Serrated 9.38" (238.5mm)

Standard Pliers Flat Nose Serrated 9.38" (238.5mm)

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0151-09M 0151-09M-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm) 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
 - 1253066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Length 7.09 inch (180 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Plier - D228-8-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.25 inch (210 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details