Essen Magnetics Pty Ltd Datasheets for Rare-Earth Magnets
Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
Rare-Earth Magnets: Learn more
| Product Name | Notes |
|---|---|
| A Halbach array is a special arrangement of permanent magnets that augments the magnetic field on one side of the array while cancelling the field to near zero on the... | |
| A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of... | |
| Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature... | |
| Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center... | |
| Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance,... | |
| These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear... |