Electron Energy Corporation Datasheets for Rare-Earth Magnets
Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
Rare-Earth Magnets: Learn more
| Product Name | Notes |
|---|---|
| 34 Grade SmCo delivers best-in-class performance for mission critical applications. Offering superior energy, corrosion resistance, excellent temperature stability, and demagnetization resistance. | |
| Miniature magnets are critical components of devices and equipment such as microelectromechanic al systems (MEMS). When it comes to these applications, Electron Energy Corporation provides the same, high-performance products our... | |
| Samarium Cobalt is the ultimate choice for demanding applications due to it's high resistance to demagnetization, corrosion resistance and excellent thermal stability at elevated temperatures. | |
| Temperature Compensated Samarium Cobalt magnets (also first developed by EEC) provide a constant magnetic field strength over a temperature range of interest specified by customers. | |
| Ultra-High Temperature Samarium Cobalt magnets (first developed by EEC in 2000) are capable of operating at temperatures ranging from 400°C to 550°C. |