Electron Energy Corporation Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| 34 Grade SmCo delivers best-in-class performance for mission critical applications. Offering superior energy, corrosion resistance, excellent temperature stability, and demagnetization resistance. | |
| Alnico iron-based magnet alloys offer superior thermal stability and the ability to be used at temperatures as high as 540°C. They are resistant to corrosion and are good electrical conductors. | |
| Ceramic magnets, also known as ferrite magnets, provide high resistance to corrosion at economical price points. | |
| Halbach assembly designs can produce large and uniform magnetic fields over large areas. Magnetic field strength can exceed the residual induction of the magnets. | |
| Magnet rotor assemblies are critical to high performance equipment and systems in a variety of industries and applications. EEC provides high quality materials and engineering expertise to create rotor assemblies... | |
| Magnetic coupling assemblies are used to transmit force through space in either a linear or rotary fashion without physical contact. They normally consist of a driver and a follower. | |
| Miniature magnets are critical components of devices and equipment such as microelectromechanic al systems (MEMS). When it comes to these applications, Electron Energy Corporation provides the same, high-performance products our... | |
| Neodymium iron boron magnets have the highest maximum energy product of any magnet material available. We offer a wide range of neodynium permanent magnet choices for a variety of applications. | |
| Our team is the best-in-class solution for your Traveling Wave Tube (TWT) magnet needs. TWT's are highly customized solutions requiring a broad range of material, machining, and engineering resources. EEC's... | |
| Permanent magnet assemblies are used in sensor devices to measure properties such as direction, rotation, angle and current by detecting magnetic fields. | |
| Permanent magnet assemblies can provide significant power to various types of NMR and MRI instruments. | |
| Permanent magnets are used to power magnetic pump assemblies of all sizes. Many medical applications require very small dimensions that are highly toleranced for implantable devices. | |
| Precision tolerance miniature permanent magnet and spacer assemblies for microwave devices. | |
| Samarium Cobalt is the ultimate choice for demanding applications due to it's high resistance to demagnetization, corrosion resistance and excellent thermal stability at elevated temperatures. | |
| Separation device assemblies utilize permanent magnets to separate materials such as magnetic beads from a non-magnetic medium. Magnetic beads can be coated to attract target indicators for testing purposes. | |
| Temperature Compensated Samarium Cobalt magnets (also first developed by EEC) provide a constant magnetic field strength over a temperature range of interest specified by customers. | |
| Ultra-High Temperature Samarium Cobalt magnets (first developed by EEC in 2000) are capable of operating at temperatures ranging from 400°C to 550°C. |