Available in a variety of configurations.
Pneumadyne, Inc. | |
---|---|
Product Category | Pneumatic Fittings |
Product Number | EB40-M5 |
Product Name | Straight Connector |
Fitting Type | Tube Fitting; Hose Fitting; Coupling Fitting |
Connection Type | Face Seal Connection; Tube - Male English Straight Thread; Barbed or Ribbed End; M5 (M) x .170 Barb |
Material | Brass/Bronze; Stainless (optional feature); Electroless Nickel |