Narrow cabinet tip permits blade access where space is limited.
Features:
- Shank Length: 6"
- Shank Tip Width: 3/16"
- Overall Length: 9-3/4"
- Cushion-Grip handle allows for greater torque and comfort
- Patented Tip-Ident quickly identifies the type of screwdriver and screwdriver tip orientation
- Premium chrome plated for smooth feel and corrosion resistance
- Internal flange inside handle provides solid, twist-resistant blade anchor
- Special heat-treated shaft
- Precision-machined tip for exact fit
- Available in singles and packs of 6
TelephoneStuff.com | |
---|---|
Product Category | Screwdrivers (hand tool) |
Product Number | 601-6 |
Product Name | Klein Tools, Inc. 3/16" Cabinet-Tip Screwdriver.. |