Sturtevant Richmont Adjustable Torque Screwdriver CAL 36/4 810587

Suppliers

Company
Product
Description
Supplier Links
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Carol Stream, IL, USA
Adjustable Torque Screwdriver CAL 36/4
810587
Adjustable Torque Screwdriver CAL 36/4 810587
CAL 36/4 and CAL 40 Adjustable Torque Screwdrivers Applications The S/R CAL-Series Adjustable Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision operations such as electronics and electro-mechanical repair. Features and Characteristics Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Incredibly durable; many owners have experienced a service life of 10+ years! Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved. Scale on shaft is marked in dual incrementation (in. lbs. and NM) on Cal 36/4, kgf•cm on CAL 40. Magnifying lens improves view of clearly engraved scale. To operatie, simply dial torque setting and insert bit. Uses standard bits, adapters and sockets. Anti-backlash design enhances repeatability. Comes with FREE certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory. CAL 36/4 can be ordered with certification for English or SI units of measure.

CAL 36/4 and CAL 40

Adjustable Torque Screwdrivers

Applications

The S/R CAL-Series Adjustable Torque Screwdrivers are ideal for any application where:

  • High repeatability for low torque is needed.
  • Excellent durability and versatility are needed.

These needs are common in high-precision operations such as electronics and electro-mechanical repair.

Features and Characteristics

  • Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789.
  • Incredibly durable; many owners have experienced a service life of 10+ years!
  • Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved.
  • Scale on shaft is marked in dual incrementation (in. lbs. and NM) on Cal 36/4, kgf•cm on CAL 40.
  • Magnifying lens improves view of clearly engraved scale.
  • To operatie, simply dial torque setting and insert bit.
  • Uses standard bits, adapters and sockets.
  • Anti-backlash design enhances repeatability.
  • Comes with FREE certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory. CAL 36/4 can be ordered with certification for English or SI units of measure.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Screwdrivers (hand tool)
Product Number 810587
Product Name Adjustable Torque Screwdriver CAL 36/4
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

 - 1468375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Type Flat
Drive Details 5.5 mm
Overall Length 9.13 inch (232 mm)
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details