A series of electronic torque screwdrivers from Facom. These electronic torque screwdrivers offer high precision for low torque, ease of use and allows high repetition without causing a wear effect.
Torque Range = 0.1 - 1Nm
Type = Pre-Settable
Drive Size = 1/4 in
Overall Length = 215 mm
Accuracy = ±2 (Clockwise) %, ±3 (Counter Clockwise) %
RS Components, Ltd. | |
---|---|
Product Category | Screwdrivers (hand tool) |
Product Number | 1025493 |
Type | Torque Screwdriver |