These electrician screwdrivers are from the non-sparking tools family by EGA Master and are ideal for use in harsh environments. Ergonomic design and anti-slip handles make these electrician screwdrivers comfortable and easy to use. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TÃV-Rheindland/Germ
Product Applications. EGA Master non-sparking electrician screwdrivers are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. .
Tip Type = Slotted
Non Sparking = Yes
Tip Size = 4 mm
Screwdriver Type = Electricians
Blade Length = 100 mm
Overall Length = 175 mm
Blade Material = Aluminium Bronze
Handle Material = Bi-material
RS Components, Ltd. | |
---|---|
Product Category | Screwdrivers (hand tool) |
Product Number | 1230306 |
Drive Type | Slotted; Slotted |