Mountz, Inc. Standard TLS0406 Preset Torque Screwdriver SD 020077

Suppliers

Company
Product
Description
Supplier Links
Standard TLS0406 Preset Torque Screwdriver SD - 020077 - Mountz, Inc.
San Jose, CA, United States
Standard TLS0406 Preset Torque Screwdriver SD
020077
Standard TLS0406 Preset Torque Screwdriver SD 020077
The Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.

The Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • Bi-directional operation and is calibrated in either the CW or CCW direction.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020077
Product Name Standard TLS0406 Preset Torque Screwdriver SD
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

 - 1230337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Type Six-Point; Tamperproof Torx
Drive Details TT20
Overall Length 7.8 inch (198 mm)
View Details
Hex Keys for Inch Screws - SKH-1/8 - NBK America LLC
Specs
Drive Type Hex
Drive Details #10-24・#10-32
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details