Mountz, Inc. TLS Pro 25 ESD Preset Torque Screwdriver 020706

Suppliers

Company
Product
Description
Supplier Links
TLS Pro 25 ESD Preset Torque Screwdriver - 020706 - Mountz, Inc.
San Jose, CA, United States
TLS Pro 25 ESD Preset Torque Screwdriver
020706
TLS Pro 25 ESD Preset Torque Screwdriver 020706
The TLS Pro 25 ESD preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Bi-directional operation and is calibrated in either the CW or CCW direction. Improved ergonomic experience for the operator: lightweight, two-touch design, grip and feel of the tool and reduces operator fatigue. Durability and less cosmetic damage with paint fading or chipping away. ESD compliant.

The TLS Pro 25 ESD preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
    • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
    • Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • Bi-directional operation and is calibrated in either the CW or CCW direction.
    • Improved ergonomic experience for the operator: lightweight, two-touch design, grip and feel of the tool and reduces operator fatigue.
    • Durability and less cosmetic damage with paint fading or chipping away.
    • ESD compliant.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020706
Product Name TLS Pro 25 ESD Preset Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
 - 1230293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 8 mm
Overall Length 12.28 inch (312 mm)
View Details
VDE-Insulated Screwdrivers - SDIK PH - Weidmuller
Specs
Type Standard Screwdriver
Drive Type Crosshead
Features Electrically Insulated Shaft; Hardened Tip / Blade
View Details