PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.
Pittman Motors | |
---|---|
Product Category | Brushless Motors |
Product Number | 1.7"x2.6" Series |
Product Name | Instrument Grade Brushless DC Servo Motors |
Motor Type | Servomotor |
Standard DC Voltage | 24V |
DC Voltage Range | 24.0 VDC |
Torque Constant | 7.53 in-oz/amp (53.19 mN-m/amp) |
Output Power | 0.0322 HP |