FAULHABER MICROMO Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing

Description
High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1 Modular, diameter-compliant mounting concept with integrated current limitation Simple and convenient programming using the Motion Manager and programming adapter High reliability and long service life Second shaft end available in sizes 32 and 42 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing -  - FAULHABER MICROMO
Clearwater, FL, United States
Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1 Modular, diameter-compliant mounting concept with integrated current limitation Simple and convenient programming using the Motion Manager and programming adapter High reliability and long service life Second shaft end available in sizes 32 and 42 mm

High torque and speed rigidity thanks to 14-pole technology
Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1
Modular, diameter-compliant mounting concept with integrated current limitation
Simple and convenient programming using the Motion Manager and programming adapter
High reliability and long service life
Second shaft end available in sizes 32 and 42 mm

Supplier's Site Datasheet
Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing -  - FAULHABER MICROMO
Clearwater, FL, United States
Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1 Modular, diameter-compliant mounting concept with integrated current limitation Simple and convenient programming using the Motion Manager and programming adapter High reliability and long service life Second shaft end available in sizes 32 and 42 mm

High torque and speed rigidity thanks to 14-pole technology
Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1
Modular, diameter-compliant mounting concept with integrated current limitation
Simple and convenient programming using the Motion Manager and programming adapter
High reliability and long service life
Second shaft end available in sizes 32 and 42 mm

Supplier's Site Datasheet

Technical Specifications

  FAULHABER MICROMO FAULHABER MICROMO
Product Category Brushless Motors Brushless Motors
Product Name Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
Motor Type Servomotor Servomotor
DC Voltage Range 24.0 VDC 12.0 VDC
Torque Constant 4.96 in-oz/amp (35 mN-m/amp) 2.41 in-oz/amp (17 mN-m/amp)
Gearing Efficiency 95 % 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details