Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Brushless Motors |
Product Number | MPL-A320P-HJ72AA |
Product Name | MP-Series MPL 240V AC Rotary Servo Motor |
Motor Type | AC Servo; Servomotor |