Connect this ORP sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can be replaced or exchanged with any other type of sensor without taking the system down.
Save space, time and money.
HF scientific | |
---|---|
Product Category | Oxidation Reduction Potential (ORP) Electrodes |
Product Name | AdvantEDGE ORP Electrode Sensor |
Electrode Configuration | SingleCell / No Reference |
Junction Type | Quad Junction |
Mounting Options | In-Line (Insertion) |
Body Material | Epoxy or Polymer |
Features | Temperature Sensor |