Stahlwille North America Insert Open Ring Drive for Torque Wrench 58218034

Suppliers

Company
Product
Description
Supplier Links
Insert Open Ring Drive for Torque Wrench - 58218034 - Transcat, Inc.
Rochester, NY, USA
Insert Open Ring Drive for Torque Wrench
58218034
Insert Open Ring Drive for Torque Wrench 58218034
Product Highlights Spanner Opening mm 34 b mm 72 h mm 15 S mm 95 Weight g 699

Product Highlights

  • Spanner Opening mm 34
  • b mm 72
  • h mm 15
  • S mm 95
  • Weight g 699
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 58218034
Product Name Insert Open Ring Drive for Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

 - 1229977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.5118 inch (13 mm)
Wrench Length 6.1 inch (155 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details