GEDORE Werkzeugfabrik GmbH & Co. KG Torque Wrench,DREMOMETER BZ 16Z 80-400Nm 7704340

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench,DREMOMETER BZ 16Z 80-400Nm - 7704340 - Transcat, Inc.
Rochester, NY, USA
Torque Wrench,DREMOMETER BZ 16Z 80-400Nm
7704340
Torque Wrench,DREMOMETER BZ 16Z 80-400Nm 7704340
Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 50-400 N Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. Lightweight yet robust (as the housing is made of an aluminium alloy) and resilient, very workshop-friendly Depending on the application, access is possible from the front (e.g. open-end fitting) or side (e.g. reversible ratchet and socket) Force to be applied in the middle of the handgrip only - do not use an extension tube as otherwise, inaccuracies can evolve (except for model DXZ where the DREMOMETER has been calibrated and adjusted using the extension tube) Operation only with end fittings with standardised depth gauges, otherise inaccuracies can arise. Keep the depth gauges on the certificate in mind. Only use original GEDORE accessories. Large drive cross-section transfers maximum torques Extremely low wear attributable to reduced forces in the lever mechanism Forged lever chain from our own quality forge Maximum precision even when subjected to extreme continuous use Long life cycles and tool lives Easy operation - fast and safe torque tightening Easy adjustment thanks to attractive adjusting button secured against loss at the end of the handle With certificate Conforms to DIN EN ISO 6789, traceable via in-house DKD laboratory to national standards

Product Highlights

  • Drive connector pin: 16 mm
  • Range of work / measurement N.m (min/max): 50-400 N
  • Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded.
  • Lightweight yet robust (as the housing is made of an aluminium alloy) and resilient, very workshop-friendly
  • Depending on the application, access is possible from the front (e.g. open-end fitting) or side (e.g. reversible ratchet and socket)
  • Force to be applied in the middle of the handgrip only - do not use an extension tube as otherwise, inaccuracies can evolve (except for model DXZ where the DREMOMETER has been calibrated and adjusted using the extension tube)
  • Operation only with end fittings with standardised depth gauges, otherise inaccuracies can arise. Keep the depth gauges on the certificate in mind. Only use original GEDORE accessories.
  • Large drive cross-section transfers maximum torques
  • Extremely low wear attributable to reduced forces in the lever mechanism
  • Forged lever chain from our own quality forge
  • Maximum precision even when subjected to extreme continuous use
  • Long life cycles and tool lives
  • Easy operation - fast and safe torque tightening
  • Easy adjustment thanks to attractive adjusting button secured against loss at the end of the handle
  • With certificate Conforms to DIN EN ISO 6789, traceable via in-house DKD laboratory to national standards
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 7704340
Product Name Torque Wrench,DREMOMETER BZ 16Z 80-400Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
 - 1229939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.26 to 1.42 inch (32 to 36 mm)
Wrench Length 10.24 inch (260 mm)
View Details