Atlas Copco AB Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive 8434201002

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Square Wrench 271Nm to 1870Nm,3/4
Rochester, NY, USA
Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive
8434201002
Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive 8434201002
Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED SHROUD: Spring loaded shroud absorbs energy during operation EXTERNAL DISENGAGEMENT LEVER: These external disengagement levers make it easy to remove the tool from the application SPLINED SQUARE DRIVE: The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels SPLINED REACTION ARM: Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety HIGH STRENGTH STEEL BOOT: The reaction arm boot comes standard. Copper boot also available

Product Highlights

  • +/- 3% accuracy
  • Connections are NPT
  • MONOBLOC ALUMINUM HOUSING:
    • A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio
  • SPRING-LOADED SHROUD:
    • Spring loaded shroud absorbs energy during operation
  • EXTERNAL DISENGAGEMENT LEVER:
    • These external disengagement levers make it easy to remove the tool from the application
  • SPLINED SQUARE DRIVE:
    • The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force
  • MULTI-AXIS SWIVEL:
    • Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels
  • SPLINED REACTION ARM:
    • Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety
  • HIGH STRENGTH STEEL BOOT:
    • The reaction arm boot comes standard. Copper boot also available
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 8434201002
Product Name Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Allen Key Or Hexagonal Wrenches (inch) - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
View Details
Hexalobular wrenches for extremely limited access spaces - SKX-4N - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 1.89 inch (48 mm)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details