Facom Tools 51BS.27

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1024180 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of slogging spanners from Facom. Designed for use with a sledgehammer or pneumatic hammer for heavy mechanical tasks. Used for tightening and undoing nuts and bolts. Wrenches forged from resilient steel to withstand heavy impact. Polygon impact wrench / spanner. Resilient steel, burnished finish. Dimensions: 24 mm → 80 mm. Patented mechanism to lock the wrench. Easy to use Size = 27 mm Overall Length = 180 mm Finish = Black Phosphate

A series of slogging spanners from Facom. Designed for use with a sledgehammer or pneumatic hammer for heavy mechanical tasks. Used for tightening and undoing nuts and bolts. Wrenches forged from resilient steel to withstand heavy impact.
Polygon impact wrench / spanner. Resilient steel, burnished finish. Dimensions: 24 mm → 80 mm. Patented mechanism to lock the wrench. Easy to use
Size = 27 mm
Overall Length = 180 mm
Finish = Black Phosphate

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1024180
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 to ? inch (2 to ? mm)
View Details
Titanium Hexagon Key - SKHTG-5 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 4.72 inch (120 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details