Wera 5075425001

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7755757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional torque wrench ideal for use in industrial maintenance and engineering applications. • Dual scale,• Polished finish,• Ergonomic soft grip handle,• Left & right direction,• ±4% accuracy,• Dial reading Torque Range = 300 - 1000Nm Drive Shape = Square Drive Size = 3/4 in Type = Adjustable Overall Length = 1750 mm Accuracy = ±4 % Scale Graduations = 10Nm

Professional torque wrench ideal for use in industrial maintenance and engineering applications.
• Dual scale,• Polished finish,• Ergonomic soft grip handle,• Left & right direction,• ±4% accuracy,• Dial reading
Torque Range = 300 - 1000Nm
Drive Shape = Square
Drive Size = 3/4 in
Type = Adjustable
Overall Length = 1750 mm
Accuracy = ±4 %
Scale Graduations = 10Nm

Supplier's Site
 - 1252887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional torque wrench ideal for use in industrial maintenance and engineering applications. • Dual scale,• Polished finish,• Ergonomic soft grip handle,• Left & right direction,• ±4% accuracy,• Dial reading Torque Range = 300 - 1000Nm Drive Shape = Square Drive Size = 3/4 in Type = Adjustable Calibrated = RSCAL Overall Length = 1750 mm Accuracy = ±4 % Scale Graduations = 10Nm

Professional torque wrench ideal for use in industrial maintenance and engineering applications.
• Dual scale,• Polished finish,• Ergonomic soft grip handle,• Left & right direction,• ±4% accuracy,• Dial reading
Torque Range = 300 - 1000Nm
Drive Shape = Square
Drive Size = 3/4 in
Type = Adjustable
Calibrated = RSCAL
Overall Length = 1750 mm
Accuracy = ±4 %
Scale Graduations = 10Nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7755757
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
 - 7724328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details