Bahco 7455-800

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6672443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bahco Mechanical Torque Wrench is a high-quality tool manufactured with a quality in mind. Designed for the most demanding professionals. Solid and strong materials ensure long life and safe service. Features & Benefits:. • Mechanical Torque Wrench. • Accuracy: ±4% (tightening), ±6% (reverse). • Fixed ratchet head. • Dual, easy to read scale (metric and imperial). • ISO 6789. • Bright chrome finish. Torque Range = 150 - 800Nm Drive Shape = Square Drive Size = 3/4 in Type = Mechanical Overall Length = 1067 mm Accuracy = 4 (Tightening) %, 6 (Reverse) % Finish = Chrome

Bahco Mechanical Torque Wrench is a high-quality tool manufactured with a quality in mind. Designed for the most demanding professionals. Solid and strong materials ensure long life and safe service.
Features & Benefits:. • Mechanical Torque Wrench. • Accuracy: ±4% (tightening), ±6% (reverse). • Fixed ratchet head. • Dual, easy to read scale (metric and imperial). • ISO 6789. • Bright chrome finish.
Torque Range = 150 - 800Nm
Drive Shape = Square
Drive Size = 3/4 in
Type = Mechanical
Overall Length = 1067 mm
Accuracy = 4 (Tightening) %, 6 (Reverse) %
Finish = Chrome

Supplier's Site
 - 1252575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bahco Mechanical Torque Wrench is a high-quality tool manufactured with a quality in mind. Designed for the most demanding professionals. Solid and strong materials ensure long life and safe service. Features & Benefits:. • Mechanical Torque Wrench. • Accuracy: ±4% (tightening), ±6% (reverse). • Fixed ratchet head. • Dual, easy to read scale (metric and imperial). • ISO 6789. • Bright chrome finish. Torque Range = 150 - 800Nm Drive Shape = Square Drive Size = 3/4 in Type = Mechanical Calibrated = RSCAL Overall Length = 1067 mm Accuracy = 4 (Tightening) %, 6 (Reverse) % Finish = Chrome

Bahco Mechanical Torque Wrench is a high-quality tool manufactured with a quality in mind. Designed for the most demanding professionals. Solid and strong materials ensure long life and safe service.
Features & Benefits:. • Mechanical Torque Wrench. • Accuracy: ±4% (tightening), ±6% (reverse). • Fixed ratchet head. • Dual, easy to read scale (metric and imperial). • ISO 6789. • Bright chrome finish.
Torque Range = 150 - 800Nm
Drive Shape = Square
Drive Size = 3/4 in
Type = Mechanical
Calibrated = RSCAL
Overall Length = 1067 mm
Accuracy = 4 (Tightening) %, 6 (Reverse) %
Finish = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 6672443
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1230122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.18 inch (30 mm)
Wrench Length 7.28 inch (185 mm)
View Details