Stanley Tools Group 2557217

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3425654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Calibrated to ±4% clockwise, ±6% anti-clockwise 20 to 100% of full scale. Retain calibration for 30000 cycles in normal use. Ratchet wheels made of S-5 tool steel for uncompromising strength and durability. Audible click and a ‘feel impulse’ when desired torque is reached then automatically resets. Dual measuring scale with positive locking mechanism allows the desired torque to be ‘dialled’ and locked in. Slim head design for access in tight areas, and less effort is required due to the long length. Supplied in a storage box Torque Range = 70 - 350Nm Drive Shape = Square Drive Size = 1/2 in Type = Mechanical Calibrated = RSCAL Overall Length = 667 mm Accuracy = 4 (Clockwise) %, 6 (Anti-Clockwise) % Scale Graduations = 1Nm

Calibrated to ±4% clockwise, ±6% anti-clockwise 20 to 100% of full scale. Retain calibration for 30000 cycles in normal use. Ratchet wheels made of S-5 tool steel for uncompromising strength and durability. Audible click and a ‘feel impulse’ when desired torque is reached then automatically resets. Dual measuring scale with positive locking mechanism allows the desired torque to be ‘dialled’ and locked in. Slim head design for access in tight areas, and less effort is required due to the long length. Supplied in a storage box
Torque Range = 70 - 350Nm
Drive Shape = Square
Drive Size = 1/2 in
Type = Mechanical
Calibrated = RSCAL
Overall Length = 667 mm
Accuracy = 4 (Clockwise) %, 6 (Anti-Clockwise) %
Scale Graduations = 1Nm

Supplier's Site
 - 2642173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Calibrated to ±4% clockwise, ±6% anti-clockwise 20 to 100% of full scale. Retain calibration for 30000 cycles in normal use. Ratchet wheels made of S-5 tool steel for uncompromising strength and durability. Audible click and a ‘feel impulse’ when desired torque is reached then automatically resets. Dual measuring scale with positive locking mechanism allows the desired torque to be ‘dialled’ and locked in. Slim head design for access in tight areas, and less effort is required due to the long length. Supplied in a storage box Torque Range = 70 - 350Nm Drive Shape = Square Drive Size = 1/2 in Type = Mechanical Overall Length = 667 mm Accuracy = 4 (Clockwise) %, 6 (Anti-Clockwise) % Scale Graduations = 1Nm

Calibrated to ±4% clockwise, ±6% anti-clockwise 20 to 100% of full scale. Retain calibration for 30000 cycles in normal use. Ratchet wheels made of S-5 tool steel for uncompromising strength and durability. Audible click and a ‘feel impulse’ when desired torque is reached then automatically resets. Dual measuring scale with positive locking mechanism allows the desired torque to be ‘dialled’ and locked in. Slim head design for access in tight areas, and less effort is required due to the long length. Supplied in a storage box
Torque Range = 70 - 350Nm
Drive Shape = Square
Drive Size = 1/2 in
Type = Mechanical
Overall Length = 667 mm
Accuracy = 4 (Clockwise) %, 6 (Anti-Clockwise) %
Scale Graduations = 1Nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 3425654
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1229895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.9449 to 0.9843 inch (24 to 25 mm)
Wrench Length 8.66 inch (220 mm)
View Details