Proto® Industrial Tools Box End Wrench FM-54A.41

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-54A.41 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-54A.41
Box End Wrench FM-54A.41
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 5/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE 2 7/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/8 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 2.05 LB USED WITH FM-54.M2B HANDLE
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 10 5/8 INCH OVERALL LENGTH
  • 41 SMALLER END SIZE IN MM
  • 41 MM SMALLER END SIZE
  • 2 7/16 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 30 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 2.05 LB
  • USED WITH FM-54.M2B HANDLE
Supplier's Site Datasheet
Box End Wrench - FM-54A.41 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-54A.41
Box End Wrench FM-54A.41
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 5/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE 2 7/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/8 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 2.05 LB USED WITH FM-54.M2B HANDLE
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 10 5/8 INCH OVERALL LENGTH
  • 41 SMALLER END SIZE IN MM
  • 41 MM SMALLER END SIZE
  • 2 7/16 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 30 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 2.05 LB
  • USED WITH FM-54.M2B HANDLE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-54A.41
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1252819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details