Klein Tools, Inc. Adjustable Wrench 3239

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 3239 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
3239
Adjustable Wrench 3239
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 16 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
  • MEASUREMENT SCALE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 16 INCH OVERALL LENGTH
  • 1-1/2 INCH MAX. JAW CAPACITY
  • FORGED PROCESS
  • HANDLE TYPE TAPER
  • APPLICATION CONSTRUCTION
Supplier's Site Datasheet
Adjustable Wrench - 3239 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
3239
Adjustable Wrench 3239
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 16 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
  • MEASUREMENT SCALE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 16 INCH OVERALL LENGTH
  • 1-1/2 INCH MAX. JAW CAPACITY
  • FORGED PROCESS
  • HANDLE TYPE TAPER
  • APPLICATION CONSTRUCTION
Supplier's Site Datasheet
Wrenches - 3239-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3239-ND
Wrenches 3239-ND
Adjustable Wrench 1-1/2" 16.00" (406.4mm) Length

Adjustable Wrench 1-1/2" 16.00" (406.4mm) Length

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3239 3239-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1229996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 1.18 inch (30 mm)
Wrench Length 12.2 inch (310 mm)
View Details