Klein Tools, Inc. Adjustable Wrench 507-8

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 507-8 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
507-8
Adjustable Wrench 507-8
ALLOY STEEL MATERIAL CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 1-1/8 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 1-1/8 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE FINISH PLAIN
Supplier's Site Datasheet
Adjustable Wrench - 507-8 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
507-8
Adjustable Wrench 507-8
ALLOY STEEL MATERIAL CHROME PLATED FINISH 8-1/4 INCH OVERALL LENGTH 1-1/8 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 1-1/8 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE FINISH PLAIN
Supplier's Site Datasheet
Wrenches - 1742-1504-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Wrench 1-1/8" 8.13" (206.5mm) Length

Adjustable Wrench 1-1/8" 8.13" (206.5mm) Length

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 507-8 1742-1504-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
 - 1229947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.4331 to 0.5512 inch (11 to 14 mm)
Wrench Length 4.92 inch (125 mm)
View Details