Klein Tools, Inc. Combination Wrench 68410

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 68410 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68410
Combination Wrench 68410
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 5-1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Combination Wrench - 68410 - Klein Tools, Inc.
Chicago, IL, USA
Combination Wrench
68410
Combination Wrench 68410
ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 5-1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 12 POINT(S) 15 DEGREE X 15 DEGREE OFFSET ANGLE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • ALLOY STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 5-1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 12 POINT(S)
  • 15 DEGREE X 15 DEGREE OFFSET ANGLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet
Wrenches - 68410-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
68410-ND
Wrenches 68410-ND
Combination Wrench 1/4" 5.13" (130.2mm) Length

Combination Wrench 1/4" 5.13" (130.2mm) Length

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 68410 68410-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
 - 1229958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.7480 to 0.9449 inch (19 to 24 mm)
Wrench Length 7.28 inch (185 mm)
View Details