Greenheck Wall Fans

Description
Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible fans are available with cast aluminum blades. Typical applications are factories and warehouses. Models SE1/SS1/SE2/SS2/SCE3 /SCS3/SBE/SBS/SBCE/S BCS Wall fans are available with a wide variety of accessories including wall housings, wall collars, guards, dampers, and weatherhoods. Capacities range from 100 to 87,000 cfm and up to 1.0 in. wg. Models SCR3/SBCR Reversible sidewall fans are available with all the standard accessories and have capacities ranging from 2,000 to 80,000 cfm and up to 0.75 in. wg. Model CBF Transfer Fan Model CBF direct drive transfer fans are designed for economy and reliability in small size, high volume applications. Efficient propeller, venturi and motor design results in low sound levels with minimal restriction to airflow. Works great for ventilating equipment rooms, plumbing and electrical chases. •Mountable in any wall construction •Fits in place of a standard 16 by 8 inch concrete block •Performance to 500 cfm and up to 0.4 in. wg •UL recognized motors •Mounting flanges for easy installation
Description
Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible fans are available with cast aluminum blades. Typical applications are factories and warehouses. Models SE1/SS1/SE2/SS2/SCE3 /SCS3/SBE/SBS/SBCE/S BCS Wall fans are available with a wide variety of accessories including wall housings, wall collars, guards, dampers, and weatherhoods. Capacities range from 100 to 87,000 cfm and up to 1.0 in. wg. Models SCR3/SBCR Reversible sidewall fans are available with all the standard accessories and have capacities ranging from 2,000 to 80,000 cfm and up to 0.75 in. wg. Model CBF Transfer Fan Model CBF direct drive transfer fans are designed for economy and reliability in small size, high volume applications. Efficient propeller, venturi and motor design results in low sound levels with minimal restriction to airflow. Works great for ventilating equipment rooms, plumbing and electrical chases. •Mountable in any wall construction •Fits in place of a standard 16 by 8 inch concrete block •Performance to 500 cfm and up to 0.4 in. wg •UL recognized motors •Mounting flanges for easy installation

Suppliers

Company
Product
Description
Supplier Links
 - Wall Fans - Greenheck
Schofield, WI, USA
Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible fans are available with cast aluminum blades. Typical applications are factories and warehouses. Models SE1/SS1/SE2/SS2/SCE3 /SCS3/SBE/SBS/SBCE/S BCS Wall fans are available with a wide variety of accessories including wall housings, wall collars, guards, dampers, and weatherhoods. Capacities range from 100 to 87,000 cfm and up to 1.0 in. wg. Models SCR3/SBCR Reversible sidewall fans are available with all the standard accessories and have capacities ranging from 2,000 to 80,000 cfm and up to 0.75 in. wg. Model CBF Transfer Fan Model CBF direct drive transfer fans are designed for economy and reliability in small size, high volume applications. Efficient propeller, venturi and motor design results in low sound levels with minimal restriction to airflow. Works great for ventilating equipment rooms, plumbing and electrical chases. •Mountable in any wall construction •Fits in place of a standard 16 by 8 inch concrete block •Performance to 500 cfm and up to 0.4 in. wg •UL recognized motors •Mounting flanges for easy installation

Wall Fans

The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible fans are available with cast aluminum blades. Typical applications are factories and warehouses.

Models SE1/SS1/SE2/SS2/SCE3/SCS3/SBE/SBS/SBCE/SBCS

Wall fans are available with a wide variety of accessories including wall housings, wall collars, guards, dampers, and weatherhoods. Capacities range from 100 to 87,000 cfm and up to 1.0 in. wg.

Models SCR3/SBCR

Reversible sidewall fans are available with all the standard accessories and have capacities ranging from 2,000 to 80,000 cfm and up to 0.75 in. wg.

Model CBF Transfer Fan

Model CBF direct drive transfer fans are designed for economy and reliability in small size, high volume applications. Efficient propeller, venturi and motor design results in low sound levels with minimal restriction to airflow. Works great for ventilating equipment rooms, plumbing and electrical chases.
•Mountable in any wall construction
•Fits in place of a standard 16 by 8 inch concrete block
•Performance to 500 cfm and up to 0.4 in. wg
•UL recognized motors
•Mounting flanges for easy installation

Supplier's Site

Technical Specifications

  Greenheck
Product Category Fans and Blowers (industrial)
Product Number Wall Fans
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Air Flow Rate 100 to 87000 SCFM (170 to 147876 m³/hr)
Static Pressure Range 0 to 1 in H2O (0.7473 to 1.87 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - N86-40200 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details