Texel-Seikow USA, Inc. Datasheets for Pressure Blowers and Fans
Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more
| Product Name | Notes |
|---|---|
| TEXEL titanium blowers FTB-CL were developed for moving high concentration gaseous chlorine where other corrosion resistant fans have failed. The titanium fans consist of a titanium impeller and housing. The... | |
| TEXEL-SEIKOW FRPP CES series centrifugal blower / fan has compact forward curved impeller made of an injected FRPP (Fiber reinforced polypropylene) mold with standardized central discharge. This series is ideal... | |
| TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up... | |
| TEXEL-SEIKOW FTF series FRP (Fiberglass Reinforced Plastic) centrifugal blowers / fans utilize a backward curved vinyl ester impeller. The FTF series can move corrosive gas efficiently with low noise characteristics. | |
| TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant... | |
| TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure /... |