Texel-Seikow USA, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| TEXEL titanium blowers FTB-CL were developed for moving high concentration gaseous chlorine where other corrosion resistant fans have failed. The titanium fans consist of a titanium impeller and housing. The... | |
| TEXEL-SEIKOW FRPP CES series centrifugal blower / fan has compact forward curved impeller made of an injected FRPP (Fiber reinforced polypropylene) mold with standardized central discharge. This series is ideal... | |
| TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up... | |
| TEXEL-SEIKOW FTF series FRP (Fiberglass Reinforced Plastic) centrifugal blowers / fans utilize a backward curved vinyl ester impeller. The FTF series can move corrosive gas efficiently with low noise characteristics. | |
| TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant... | |
| TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure /... |