Aerzen USA Corp. Datasheets for Pressure Blowers and Fans

Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more

Product Name Notes
For conveying air. Proven 2- or 3-lobe blower technology for plant engineering for forced conveyance at extreme negative pressure up to 80% vacuum. Oil-free and extremely robust. Belt or direct...
For the oil-free conveying and compression of air and gases Robust 3-lobe blower stage for plant engineering. Suitable for a wide range of applications. Available as standard in 22 sizes...
INDIVIDUALITY AS MODULAR SYSTEM. FOR STAGES AND ASSEMBLIES. The key to the most efficient large blowers made by AERZEN is: It is always the right size. This means that AERZEN...
Designed to handle unsolved energy problems This is the key unit in the most efficient combination design – and the power behind every municipal or industrial waste disposal facility: the...
AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial high-vacuum technology. The direction of flow is vertical...
Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe...
Aerzen Turbo Blower Generation 5plus is an excellent choice for high-speed turbo blower. This turbo blower is ideal for volume flows between 360 and 8400 m³/h. It has a significantly...
Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and...
Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and...
Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals.
The Delta Blower Generation 5 blower package features technical innovations that set new standards.
The direct-drive GM-HP blowers from AERZEN are high-performance machines. 1 or 2 stage design, with separate pressurised oil lubrication for the oil-free transport and compression of air, neutral gases, and...
The GMD series, made by AERZEN, is the universal gastight booster solution for the low pressure range. Equipped with a magnetic coupling, it ensures a maintenance-free sealing concept. Locking systems...
The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has just begun thanks to a super efficient newly designed stage...