Aerzen USA Corp. Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
For conveying air. Proven 2- or 3-lobe blower technology for plant engineering for forced conveyance at extreme negative pressure up to 80% vacuum. Oil-free and extremely robust. Belt or direct...
For the oil-free conveying and compression of air and gases Robust 3-lobe blower stage for plant engineering. Suitable for a wide range of applications. Available as standard in 22 sizes...
INDIVIDUALITY AS MODULAR SYSTEM. FOR STAGES AND ASSEMBLIES. The key to the most efficient large blowers made by AERZEN is: It is always the right size. This means that AERZEN...
Designed to handle unsolved energy problems This is the key unit in the most efficient combination design – and the power behind every municipal or industrial waste disposal facility: the...
AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial high-vacuum technology. The direction of flow is vertical...
Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe...
Aerzen Turbo Blower Generation 5plus is an excellent choice for high-speed turbo blower. This turbo blower is ideal for volume flows between 360 and 8400 m³/h. It has a significantly...
Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and...
Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and...
Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals.
The Delta Blower Generation 5 blower package features technical innovations that set new standards.
The direct-drive GM-HP blowers from AERZEN are high-performance machines. 1 or 2 stage design, with separate pressurised oil lubrication for the oil-free transport and compression of air, neutral gases, and...
The GMD series, made by AERZEN, is the universal gastight booster solution for the low pressure range. Equipped with a magnetic coupling, it ensures a maintenance-free sealing concept. Locking systems...
The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has just begun thanks to a super efficient newly designed stage...