Air Control Industries Inc. Datasheets for Material Handling and Pneumatic Conveying Blowers
Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location to another.
Material Handling and Pneumatic Conveying Blowers: Learn more
| Product Name | Notes |
|---|---|
| Performance Figures Flow Up to 2000M3/hr (1200CFM) Pressure Up to 250mBar (100 In. SWG). Noise 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M Weight 70Kg (7.5kW motor... | |
| Performance Figures Inlet temperature Maximum of 365 deg.F / 185 deg.C Flow Up to 2000M3/hr (1200CFM) Pressure Up to 250mBar (100 In. SWG). Noise 82-91dB(A) depending on speed/power 72-79dB(A) with... |