Air Control Industries Inc. Belt Driven Centrfugal Blower EP10AH

Description
Performance Figures Inlet temperature Maximum of 365 deg.F / 185 deg.C Flow Up to 2000M3/hr (1200CFM) Pressure Up to 250mBar (100 In. SWG). Noise 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M Weight 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan) Power 5.5 to 18.5kW Supply Options A wide range of voltages and frequencies can be offered.
Description
Performance Figures Inlet temperature Maximum of 365 deg.F / 185 deg.C Flow Up to 2000M3/hr (1200CFM) Pressure Up to 250mBar (100 In. SWG). Noise 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M Weight 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan) Power 5.5 to 18.5kW Supply Options A wide range of voltages and frequencies can be offered.

Suppliers

Company
Product
Description
Supplier Links
Belt Driven Centrfugal Blower - EP10AH - Air Control Industries Inc.
Windsor, ME, USA
Belt Driven Centrfugal Blower
EP10AH
Belt Driven Centrfugal Blower EP10AH
Performance Figures Inlet temperature Maximum of 365 deg.F / 185 deg.C Flow Up to 2000M3/hr (1200CFM) Pressure Up to 250mBar (100 In. SWG). Noise 82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M Weight 70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan) Power 5.5 to 18.5kW Supply Options A wide range of voltages and frequencies can be offered.

Performance Figures

Inlet temperature

Maximum of 365 deg.F / 185 deg.C

Flow

Up to 2000M3/hr (1200CFM)

Pressure

Up to 250mBar (100 In. SWG).

Noise

82-91dB(A) depending on speed/power 72-79dB(A) with acoustic cover, Free Air, 1M

Weight

70Kg (7.5kW motor plus fan) 120Kg (18.5kW motor plus fan)

Power

5.5 to 18.5kW

Supply Options

A wide range of voltages and frequencies can be offered.
Supplier's Site

Technical Specifications

  Air Control Industries Inc.
Product Category Fans and Blowers (industrial)
Product Number EP10AH
Product Name Belt Driven Centrfugal Blower
Applications / Use Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
Air Flow Rate 1200 SCFM (2040 m³/hr)
Static Pressure Range 100 in H2O (188 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Radial Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5514_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details