Xiamen Unipretec Ceramic Technology Co., Ltd. Datasheets for Ceramic Sheets and Boards
Ceramic sheets and boards are stock shapes available as solid plates, slabs, and substrates. The board or plate may consist of a ceramic fiberboard product, a dense sintered ceramic plate, or a precast cement bonded slab.
Ceramic Sheets and Boards: Learn more
| Product Name | Notes |
|---|---|
| Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical,... | |
| AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer... | |
| Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. | |
| Alumina plate is widely used because of its excellent performance and relatively low cost. It can still maintain insulation performance and high strength without deformation in high temperature environment. Moreover,... | |
| Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of... | |
| Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic... | |
| Aluminum Nitride (AlN) substrate is a ceramic material widely used in the electronics industry. It is renowned for its superior thermal conductivity, high electrical insulating properties, and outstanding chemical stability. | |
| Silicon nitride substrates offer exceptional heat resistance, ultra-high hardness, and fracture toughness, thus exhibiting outstanding mechanical properties under high-frequency vibration or high temperature circumstances. As a result, they are frequently... | |
| The heater plate for deposition equipment is an essential component in numerous electronics and manufacturing applications. It can be manufactured using aluminium nitride ceramics, and featured by high thermal conductivity,... | |
| Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss,... | |
| Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we... | |
| Zirconia plates are extensively used in a variety of industries because of their superior mechanical, thermal, and chemical characteristics. The plates are made of zirconium dioxide, which is a ceramic... |