Xiamen Unipretec Ceramic Technology Co., Ltd. Datasheets for Refractory Shapes
Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment.
Refractory Shapes: Learn more
| Product Name | Notes |
|---|---|
| Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. | |
| Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and... | |
| Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide... | |
| Alumina crucibles are used in laboratories as containers for chemical compounds or metal refractories at extremely high temperatures. Their high-temperature stability, chemical inertness, and mechanical strength have made them essential... | |
| Alumina plate is widely used because of its excellent performance and relatively low cost. It can still maintain insulation performance and high strength without deformation in high temperature environment. Moreover,... | |
| Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is... | |
| Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal... | |
| Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. | |
| Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a... | |
| Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made... | |
| Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we... |