BNZ Materials, Inc. Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Corrosion resistance, high density durability, electrical insulation | |
| Designed to combine structural strength & high thermal insulating values | |
| Developed to be a high temperature replacement for asbestos Transite | |
| Fire proof marine joiner panels, lightweight, non-asbestos | |
| Firewall or noncombustible barrier for welding cylinder trucks and carts | |
| High density millboard insulation, excellent thermal conductivity | |
| High insulating values, fire safety & high compressive strength | |
| Strong, machinable, non-asbestos inorganic board insulations |