PARA Paints Interior Paint P59160BA

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P59160BA - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P59160BA
Interior Paint P59160BA
Product Code: P59160BA Product Line: MetalGuard Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Anti-rust Coatings Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P59160BA
Product Line:MetalGuard
Product Function:Specialty Products
Environment:Interior & Exterior
Product Base:Oil-based (alkyd)
Product Use:Anti-rust Coatings
Product Finish:Gloss

Gloss:
Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.

Description:
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P59160BA
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Coating Stove Bright 1990 Satin Black Bulk - 62H290 - FORREST Technical Coatings
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Thermoplastic; Film Drying
Coverage 125 to 260 ft² (11.61 to 24.15 m²)
View Details
Anti-Reflection Coatings - CleanVue™ PRO - Abrisa Technologies
Specs
Type Coating
Substrate Glass
Features Weather Resistant
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-916F - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Substrate Aluminum
View Details
VBD-10 Damping Compound - VBD-10 - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Type Coating; Sound Damping
Chemistry Resin; Rubber
Substrate Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
View Details