Mesta Electronics, Inc. Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits Output power range of 10KVA to 50KVA Automatic and programmable battery testing under real load conditions Advanced front panel/LCD display allows for monitoring of operating conditions Universally... | |
| Features and Benefits Output power range of 2KVA to 5KVA Universally compatible to phase-lock with any generator System can be locally or remotely monitored Electronic short circuit and current limiting... | |
| Features and Benefits Output power range of 500VA to 1250VA Universally compatible to phase-lock with any generator System can be locally or remotely monitored Electronic short circuit and current limiting... |