Mesta Electronics, Inc. Series III Three-Phase Uninterruptible Power Supplies 30 KVA UPS

Description
Features and Benefits Output power range of 10KVA to 50KVA Automatic and programmable battery testing under real load conditions Advanced front panel/LCD display allows for monitoring of operating conditions Universally compatible to phase-lock with any generator Electronic short circuit and current limiting protection of system M.T.B.F. of all Mesta equipment is over 200,000 hours Overload Capacity of 225% for ten cycles and 150% for one minute Additional Product Information The Series III UPS uses unique online/utility interative technology, which responds instantaneously to any fluctuations in the line or load. While ensuring protection of critical equipment, it provides a superior efficiency of 96% at full load. Battery testing can be scheduled to occur automatically at intervals programmed by the customer. Each battery test is conducted under real load conditions ensuring the integrity of the UPS's most critical component. The Series III UPS are fully programmable using an integral 8 line by 40 character LCD display and keypad. This allows for the monitoring of operating conditions, programming of specific operating parameters, and the viewing of important diagnostics. This also houses a time-stamped power history, recording up to 50 past events.
Description
Features and Benefits Output power range of 10KVA to 50KVA Automatic and programmable battery testing under real load conditions Advanced front panel/LCD display allows for monitoring of operating conditions Universally compatible to phase-lock with any generator Electronic short circuit and current limiting protection of system M.T.B.F. of all Mesta equipment is over 200,000 hours Overload Capacity of 225% for ten cycles and 150% for one minute Additional Product Information The Series III UPS uses unique online/utility interative technology, which responds instantaneously to any fluctuations in the line or load. While ensuring protection of critical equipment, it provides a superior efficiency of 96% at full load. Battery testing can be scheduled to occur automatically at intervals programmed by the customer. Each battery test is conducted under real load conditions ensuring the integrity of the UPS's most critical component. The Series III UPS are fully programmable using an integral 8 line by 40 character LCD display and keypad. This allows for the monitoring of operating conditions, programming of specific operating parameters, and the viewing of important diagnostics. This also houses a time-stamped power history, recording up to 50 past events.

Suppliers

Company
Product
Description
Supplier Links
Series III Three-Phase Uninterruptible Power Supplies - 30 KVA UPS - Mesta Electronics, Inc.
North Huntingdon, PA, USA
Series III Three-Phase Uninterruptible Power Supplies
30 KVA UPS
Series III Three-Phase Uninterruptible Power Supplies 30 KVA UPS
Features and Benefits Output power range of 10KVA to 50KVA Automatic and programmable battery testing under real load conditions Advanced front panel/LCD display allows for monitoring of operating conditions Universally compatible to phase-lock with any generator Electronic short circuit and current limiting protection of system M.T.B.F. of all Mesta equipment is over 200,000 hours Overload Capacity of 225% for ten cycles and 150% for one minute Additional Product Information The Series III UPS uses unique online/utility interative technology, which responds instantaneously to any fluctuations in the line or load. While ensuring protection of critical equipment, it provides a superior efficiency of 96% at full load. Battery testing can be scheduled to occur automatically at intervals programmed by the customer. Each battery test is conducted under real load conditions ensuring the integrity of the UPS's most critical component. The Series III UPS are fully programmable using an integral 8 line by 40 character LCD display and keypad. This allows for the monitoring of operating conditions, programming of specific operating parameters, and the viewing of important diagnostics. This also houses a time-stamped power history, recording up to 50 past events.

Features and Benefits

  • Output power range of 10KVA to 50KVA
  • Automatic and programmable battery testing under real load conditions
  • Advanced front panel/LCD display allows for monitoring of operating conditions
  • Universally compatible to phase-lock with any generator
  • Electronic short circuit and current limiting protection of system
  • M.T.B.F. of all Mesta equipment is over 200,000 hours
  • Overload Capacity of 225% for ten cycles and 150% for one minute

Additional Product Information

The Series III UPS uses unique online/utility interative technology, which responds instantaneously to any fluctuations in the line or load.

While ensuring protection of critical equipment, it provides a superior efficiency of 96% at full load.

Battery testing can be scheduled to occur automatically at intervals programmed by the customer. Each battery test is conducted under real load conditions ensuring the integrity of the UPS's most critical component.

The Series III UPS are fully programmable using an integral 8 line by 40 character LCD display and keypad. This allows for the monitoring of operating conditions, programming of specific operating parameters, and the viewing of important diagnostics. This also houses a time-stamped power history, recording up to 50 past events.

Supplier's Site

Technical Specifications

  Mesta Electronics, Inc.
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Number 30 KVA UPS
Product Name Series III Three-Phase Uninterruptible Power Supplies
Technology On-line (Double-conversion)
Protection Lightning; Short Circuit; Surge; Current Limiting
Interfaces Serial
Features Alarms; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
Unlock Full Specs
to access all available technical data