R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 11 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: EYE WASH / LAVADO DE OJOS.
Brady Corporation | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Safety Labels and Signs | Safety Labels and Signs |
Product Number | V3EW03A | 754476-49422 |
Product Name | Bilingual Sign | Brady Acrylic Rectangle White Eyewash & Shower Sign - 12 in Width x 11 in Height - Language English / Spanish - TEXT: EYE WASH / LAVADO DE OJOS - 49422 |
Materials of Construction | Plastic / Film | Acrylic |