- Trained on our vast library of engineering resources.

TE Connectivity Safety Symbols & Electrical Signs 8-1768034-3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 8-1768034-3 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
8-1768034-3
Safety Symbols & Electrical Signs 8-1768034-3
Body Features Primary Product Color : Black Primary Product Material : Vinyl Dimensions Product Height : 16 MM  [.63 INCH ] Product Width : 16 MM  [.63 INCH ] Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 10 Printer/Label Features Label Style : Die-Cut Labels per Sheet : 10 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : DC Current Negative Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 281 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Vinyl

Dimensions


  • Product Height : 16 MM  [.63 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic

Packaging Features


  • Packaging Method : Poly Bag
  • Packaging Quantity : 10

Printer/Label Features


  • Label Style : Die-Cut
  • Labels per Sheet : 10
  • Number of Labels Across : 1

Product Type Features


  • Electrical Symbol Type : DC Current Negative

Usage Conditions


  • Operating Temperature Range : -30 - 120 DEGC  [-22 - 281 DEGF ]
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 8-1768034-3
Product Name Safety Symbols & Electrical Signs
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 7-1768034-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Safety Symbols & Electrical Signs - 1-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Symbols & Electrical Signs - 6-1768034-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details