Retsch, Inc. Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 control is... | |
| RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 tap is... | |
| The analytical sieve shaker AS 300 is used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 300... | |
| The analytical sieve shakers of the series AS 200 are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. | |
| The analytical sieve shakers of the series AS 200 are used in research & development, qualitycontrolof raw materials, interim and finished products as well as in production monitoring. The AS... | |
| The AS 400 control is used for the sieving of dry goods with test sieves of a diameter up to 400 mm. In this, the uniform, horizontal circular motion ensures... | |
| The new Air Jet Sieve AS 200 jet is particularly suitable for light materials with particle sizes in the lower micron range. It is used with sieves of 10... |