Alexanderwerk, Inc. Datasheets for Grinding Mills and Pulverizers

Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more

Product Name Notes
The PGS 300 is the most powerful flexible grater/shredder made by Alexanderwerk. Depending on the raw material and the working cylinder, the PGS 300 will process the material at a throughput rate...
The RFG 150 DA has been developed by Alexanderwerk as a slip-on attachment to a universal drive motor of the UM series. The UM universal drive motor has an integrated...
The rotor fine granulators of the RFG250 series have throughputs up to 1,500 kg/hr (type: D), 3,000 kg/hr (type DL), or 4,500 kg/hr (type DDL) respectively. With these three models,...