Alexanderwerk, Inc. Datasheets for Powder Compacting Equipment
Powder compacting equipment is used to shape powders as part of a forming process and to compress a wide range of materials into compact shapes for ease of transportation and handling.
Powder Compacting Equipment: Learn more
| Product Name | Notes |
|---|---|
| Alexanderwerk's PP 250 is currently the best roller compactor available for the economic compaction of raw materials, with a throughput of up to 4,000?kg/hr. | |
| The PP 175 from Alexanderwerk is the perfect roller compactor available for the economic compaction of raw materials, with a throughput of up to 600 kg/hr and more. | |
| The PP 350 from Alexanderwerk is the perfect roller compactor available for the economic compaction of raw materials, with a throughput of up to 6,000 kg/hr and more. | |
| The WP 200 Pharma is the obvious choice of compactor and granulator for production. With a throughput of up to 400kg/hr (Lactose), the WP 200 Pharma is ideal for situations... | |
| With the PP 500, Alexanderwerk offers a compactor and granulator specifically designed for use in the chemical industry. The PP 500 stands for the economic compaction of raw materials, with... | |
| With the WP 120 Pharma, Alexanderwerk offers a compactor and granulator specifically designed for use in R & D departments or small scale production. Even batches of as little as... |