OMEGA Engineering, Inc.
Lightweight Oil Immersion Heater
ARMTO-2
OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Description
•
Built-In Thermostat— Three Temperature Ranges Available
•
1.5 to 6 KW
•
120, 208 240 or 480 V, 1 Phase
•
Rugged, 2 Element Design
•
Premium Grade Steel Sheath
•
Lower Watt Densities for Heating Lightweight Oils
Datasheet
Suppliers
Lightweight Oil Immersion Heater
ARMTO-2
•
Built-In Thermostat— Three Temperature Ranges Available
•
1.5 to 6 KW
•
120, 208 240 or 480 V, 1 Phase
•
Rugged, 2 Element Design
•
Premium Grade Steel Sheath
•
Lower Watt Densities for Heating Lightweight Oils
•
Built-In Thermostat— Three Temperature Ranges Available
•
1.5 to 6 KW
•
120, 208 240 or 480 V, 1 Phase
•
Rugged, 2 Element Design
•
Premium Grade Steel Sheath
•
Lower Watt Densities for Heating Lightweight Oils
Supplier's Site
Datasheet
Medium Weight Oil Immersion Heater
ARMTO-2
•
Steel Sheath and Low Watt Density for Heating Medium Weight Oils
•
Integral Thermostat Three Temperature Ranges Available
•
2 to 6 kW
•
208, 240 or 480 V, 1 Phase
•
2 Element Construction with 2" NPT Steel Fitting
•
Steel Sheath and Low Watt Density for Heating Medium Weight Oils
•
Integral Thermostat Three Temperature Ranges Available
•
2 to 6 kW
•
208, 240 or 480 V, 1 Phase
•
2 Element Construction with 2" NPT Steel Fitting
Supplier's Site
Datasheet
Technical Specifications
Product Category
Electric Heaters
Electric Heaters
Product Number
ARMTO-2
ARMTO-2
Product Name
Lightweight Oil Immersion Heater
Medium Weight Oil Immersion Heater
Heater Type
Immersion Heater
Immersion Heater
Maximum Operating (Sheath) Temperature
550 F (288 C)
550 F (288 C)
Heating Capacity
2.00 to 6.00 kW (6.82 to 20.47 MBH)
2.00 to 6.00 kW (6.82 to 20.47 MBH)
Sleeve (Sheath) Material
Steel
Steel
Unlock Full Specs
to access all available technical data
Similar Products
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
75.00 kW (256 MBH)
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Heater Type
Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material
Incoloy 800
Applications
Gases/Vapors; Process Waters
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.60 kW (2.05 MBH)
Sleeve (Sheath) Material
Aluminum
View Details